ASUS logo

ASUS ROG MAXIMUS XII HERO (WI-FI) Intel Z490 LGA 1200 (Socket H5) ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208814
Info modified on:
22 Aug 2023, 16:21:58
Short summary description ASUS ROG MAXIMUS XII HERO (WI-FI) Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS ROG MAXIMUS XII HERO (WI-FI), Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG MAXIMUS XII HERO (WI-FI) Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS ROG MAXIMUS XII HERO (WI-FI). Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: AMI, BIOS memory size: 256 Mbit

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.