ASUS logo

ASUS Prime H310M-E R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109498
Info modified on:
30 Oct 2024, 13:05:35
Short summary description ASUS Prime H310M-E R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS Prime H310M-E R2.0, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, i3-8xxx, i5-8xxx, i7-8xxx, LGA 1151 (Socket H4), DDR4-SDRAM

Long summary description ASUS Prime H310M-E R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS Prime H310M-E R2.0. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4b

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.