ASUS TUF X470 Plus Gaming, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 64 GB
ASUS TUF X470 Plus Gaming. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Memory, maximum: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: CrossFireX, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4b