ASUS logo

ASUS ROG Strix B250H Gaming Intel® B250 LGA 1151 (Socket H4) ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89262
Info modified on:
30 Oct 2024, 13:00:12
Short summary description ASUS ROG Strix B250H Gaming Intel® B250 LGA 1151 (Socket H4) ATX:

ASUS ROG Strix B250H Gaming, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG Strix B250H Gaming Intel® B250 LGA 1151 (Socket H4) ATX:

ASUS ROG Strix B250H Gaming. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 64 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.