ASUS B150 PRO GAMING, Intel, LGA 1151 (Socket H4), Intel® Celeron®, DDR4-SDRAM, 64 GB, DIMM
ASUS B150 PRO GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®. Supported memory types: DDR4-SDRAM, Memory, maximum: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 2-Way CrossFireX, 4-Way CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet