ASUS logo

ASUS Z97-Deluxe (NFC & WLC) Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91459
Info modified on:
30 Oct 2024, 13:06:43
Short summary description ASUS Z97-Deluxe (NFC & WLC) Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS Z97-Deluxe (NFC & WLC), Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS Z97-Deluxe (NFC & WLC) Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS Z97-Deluxe (NFC & WLC). Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory, maximum: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.