ASUS logo

ASUS CHROMEBIT-B010C Rockchip ChromeOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96027
Info modified on:
14 Mar 2024, 19:22:31
Short summary description ASUS CHROMEBIT-B010C Rockchip ChromeOS Black:

ASUS CHROMEBIT-B010C, Rockchip, RK3066, 2 GB, LPDDR3-SDRAM, 1066 MHz, Flash

Long summary description ASUS CHROMEBIT-B010C Rockchip ChromeOS Black:

ASUS CHROMEBIT-B010C. Processor family: Rockchip, Processor: RK3066. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM, Memory clock speed: 1066 MHz. Storage media: Flash. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: Black, Product type: Mini PC (<= 3L)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.