ASUS TS10-B004D, 1.44 GHz, Intel Atom®, x5-Z8350, 1.92 GHz, 2 MB, 2 GB
ASUS TS10-B004D. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor: x5-Z8350. Internal memory: 2 GB, Internal memory type: LPDDR3, Memory clock speed: 1600 MHz. Internal storage capacity: 32 GB, Storage media: Flash. Graphics card: HD Graphics. Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)