ASUS logo

ASUS PB277Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39732
Info modified on:
30 Dec 2024, 17:23:48
Short summary description ASUS PB277Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS PB277Q, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description ASUS PB277Q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

ASUS PB277Q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.