ASUS logo

ASUS 4G-AX56 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238587
Info modified on:
20 Dec 2024, 05:32:50
Short summary description ASUS 4G-AX56 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS 4G-AX56, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, 3G, Black, Tabletop router

Long summary description ASUS 4G-AX56 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS 4G-AX56. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1201 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, VPN support: VPN Client L2PT VPN Client OVPN VPN Client PPTP VPN Server OVPN VPN Server PPTP. Mobile network generation: 4G, 3G standards: UMTS, 4G standard: LTE-FDD. Security algorithms: IPSec, SIPS, NAT functionality: PPTP, L2TP, IPSec, RTSP, H.323, SIP Passthrough, PPPoE relay

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.