ASUS USB-N10 Nano B1 N150, Internal, Wireless, USB, WLAN, 150 Mbit/s, Black
ASUS USB-N10 Nano B1 N150. Internal. Connectivity technology: Wireless, Host interface: USB, Host interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: Black