ASUS logo

ASUS DSL-N14U wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102599
Info modified on:
14 Mar 2024, 19:48:23
Short summary description ASUS DSL-N14U wireless router Fast Ethernet Single-band (2.4 GHz) Black:

ASUS DSL-N14U, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN connection, ADSL, Black, Portable router

Long summary description ASUS DSL-N14U wireless router Fast Ethernet Single-band (2.4 GHz) Black:

ASUS DSL-N14U. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS. Product type: Portable router, Product colour: Black, LED indicators: ADSL, LAN, Power, USB, WLAN. Certification: CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.