ASUS logo

ASUS SDRW-08U7M-U optical disc drive DVD Super Multi Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37077
Info modified on:
31 Jan 2020, 00:54:45
Short summary description ASUS SDRW-08U7M-U optical disc drive DVD Super Multi Silver:

ASUS SDRW-08U7M-U, Silver, Horizontal, Desktop/Laptop, DVD Super Multi, USB 2.0, CD, CD-DA, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM,...

Long summary description ASUS SDRW-08U7M-U optical disc drive DVD Super Multi Silver:

ASUS SDRW-08U7M-U. Product colour: Silver, Mounting: Horizontal. Purpose: Desktop/Laptop, Optical drive: DVD Super Multi, Host interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. DVD-R Double Layer read speed: 8x. DVD drive average random access time: 160 ms, Access time: 160 ms, CD-ROM drive average random access time: 160 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.