ASUS logo

ASUS ZenEar Headset Wired In-ear Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84276
Info modified on:
14 Mar 2024, 19:24:54
Short summary description ASUS ZenEar Headset Wired In-ear Black:

ASUS ZenEar, Wired, 20 - 20000 Hz, 12 g, Headset, Black

Long summary description ASUS ZenEar Headset Wired In-ear Black:

ASUS ZenEar. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.15 m. Weight: 12 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.