ASUS ZenFone 3 View Flip Cover (ZE520KL), Flip case, Asus, ZenFone 3 ZE520KL, 13.2 cm (5.2"), Black
ASUS ZenFone 3 View Flip Cover (ZE520KL). Case type: Flip case, Brand compatibility: Asus, Compatibility: ZenFone 3 ZE520KL, Maximum screen size: 13.2 cm (5.2"), Surface coloration: Monochromatic, Product colour: Black