ASUS logo

ASUS Xonar DX Internal 7.1 channels PCI-E x1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78718
Info modified on:
21 Jun 2018, 20:14:28
Short summary description ASUS Xonar DX Internal 7.1 channels PCI-E x1:

ASUS Xonar DX, 7.1 channels, Internal, 24 bit, 120 dB, PCI-E x1

Long summary description ASUS Xonar DX Internal 7.1 channels PCI-E x1:

ASUS Xonar DX. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 120 dB. Host interface: PCI-E x1. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.