ASUS logo

ASUS GX-D1241 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47986
Info modified on:
25 Nov 2020, 15:24:21
Short summary description ASUS GX-D1241 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

ASUS GX-D1241, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description ASUS GX-D1241 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

ASUS GX-D1241. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Address table size: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3x. Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.