ASUS logo

ASUS TF101 Mobile Docking, AZERTY

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25309
Info modified on:
03 Apr 2019, 23:46:24
Short summary description ASUS TF101 Mobile Docking, AZERTY:

ASUS TF101 Mobile Docking, AZERTY, Docking, MMC, SD, SDHC, Asus, Eee Pad Transformer TF101, 271 mm, 185 mm

Long summary description ASUS TF101 Mobile Docking, AZERTY:

ASUS TF101 Mobile Docking, AZERTY. Connectivity technology: Docking. Compatible memory cards: MMC, SD, SDHC, Brand compatibility: Asus, Compatibility: Eee Pad Transformer TF101. Width: 271 mm, Depth: 185 mm, Height: 28 mm. Host interface: docking connector, Battery type: 24.4Wh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.