ASUS logo

ASUS P5B Premium Vista Edition LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28913
Info modified on:
30 Oct 2024, 13:09:26
Short summary description ASUS P5B Premium Vista Edition LGA 775 (Socket T) ATX:

ASUS P5B Premium Vista Edition, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, ATX, 7.1 channels

Long summary description ASUS P5B Premium Vista Edition LGA 775 (Socket T) ATX:

ASUS P5B Premium Vista Edition. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 8 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS memory size: 64 Mbit. Width: 305 mm, Depth: 193 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.