ASUS logo

ASUS Rampage IV Extreme LGA 2011 (Socket R) Extended ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107792
Info modified on:
30 Oct 2024, 13:06:16
Short summary description ASUS Rampage IV Extreme LGA 2011 (Socket R) Extended ATX:

ASUS Rampage IV Extreme, Intel, LGA 2011 (Socket R), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, DDR3-SDRAM, 64 GB, Quad-channel

Long summary description ASUS Rampage IV Extreme LGA 2011 (Socket R) Extended ATX:

ASUS Rampage IV Extreme. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR3-SDRAM, Memory, maximum: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way SLI, Hybrid CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, Bluetooth version: 2.0+EDR, Network interface: 10/100/1000 Mbit/sec

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.