ASUS E35M1-M, AMD, NA (integrated CPU), 2.5 GT/s, 8 GB, Non-ECC, 1066 MHz
ASUS E35M1-M. Processor manufacturer: AMD, Processor socket: NA (integrated CPU), System bus data transfer rate: 2.5 GT/s. Memory, maximum: 8 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066 MHz. Graphics card family: AMD, Graphics card: Radeon HD 6310. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Chipset: AMD Hudson M1