ASUS logo

ASUS P8P67 DELUXE LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75423
Info modified on:
30 Oct 2024, 13:10:07
Short summary description ASUS P8P67 DELUXE LGA 1155 (Socket H2) ATX:

ASUS P8P67 DELUXE, LGA 1155 (Socket H2), 32 GB, Non-ECC, 1066,1333,1600,1866,2133 MHz, 0, 1, 5, 10, Bluetooth v2.1 + EDR

Long summary description ASUS P8P67 DELUXE LGA 1155 (Socket H2) ATX:

ASUS P8P67 DELUXE. Processor socket: LGA 1155 (Socket H2). Memory, maximum: 32 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600,1866,2133 MHz. RAID levels: 0, 1, 5, 10. Network interface: Bluetooth v2.1 + EDR. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.