ASUS logo

ASUS P8P67 LE Rev 3.0 Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52596
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P8P67 LE Rev 3.0 Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS P8P67 LE Rev 3.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, 1066,1333,1600,1866,2133,2200 MHz

Long summary description ASUS P8P67 LE Rev 3.0 Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS P8P67 LE Rev 3.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Memory, maximum: 32 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333,1600,1866,2133,2200 MHz. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Network interface: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.