ASUS logo

ASUS Crosshair IV Formula AMD 890FX Socket AM3 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187239
Info modified on:
30 Oct 2024, 13:04:37
Short summary description ASUS Crosshair IV Formula AMD 890FX Socket AM3 ATX:

ASUS Crosshair IV Formula, AMD, Socket AM3, AMD Phenom, DDR3-SDRAM, 16 GB, DIMM

Long summary description ASUS Crosshair IV Formula AMD 890FX Socket AM3 ATX:

ASUS Crosshair IV Formula. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Memory, maximum: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. LAN controller: Marvell 88E8059. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.