ASUS AT3GC-I, Intel, BGA 437, 533 MHz, 2 GB, Non-ECC, 224 MB
ASUS AT3GC-I. Processor manufacturer: Intel, Processor socket: BGA 437, Processor system buses supported: 533 MHz. Memory, maximum: 2 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 224 MB, Graphics card: GMA 950. Network interface: Gigabit Ethernet. Motherboard form factor: mini ITX, Audio output channels: 5.1 channels, Audio chip: VIA VT1705