ASUS logo

ASUS P5PL2 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126256
Info modified on:
04 Apr 2019, 05:33:32
Short summary description ASUS P5PL2 LGA 775 (Socket T) ATX:

ASUS P5PL2, Intel, LGA 775 (Socket T), 2 GB, RTL8111B PCI-E Gb LAN, ATX, ATX

Long summary description ASUS P5PL2 LGA 775 (Socket T) ATX:

ASUS P5PL2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 2 GB. Network interface: RTL8111B PCI-E Gb LAN. Motherboard form factor: ATX, Power source type: ATX. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.