ASUS logo

ASUS P5VD1-X LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113616
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5VD1-X LGA 775 (Socket T) ATX:

ASUS P5VD1-X, Intel, LGA 775 (Socket T), 4 GB, 4 MB, 1, JBOD, Intel 82540EM Gigabit LAN Controller

Long summary description ASUS P5VD1-X LGA 775 (Socket T) ATX:

ASUS P5VD1-X. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 4 GB, Flash memory: 4 MB. RAID levels: 1, JBOD. Network interface: Intel 82540EM Gigabit LAN Controller. Motherboard form factor: ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.