ASUS logo

ASUS P5GD2 Intel® 915P Express LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71973
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5GD2 Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GD2, Intel, LGA 775 (Socket T), 4 GB, Marvell 88E8053 PCIe Gigabit LAN Controller, ATX, Intel® 915P Express

Long summary description ASUS P5GD2 Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GD2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 4 GB. Network interface: Marvell 88E8053 PCIe Gigabit LAN Controller. Motherboard form factor: ATX, Chipset: Intel® 915P Express, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: C-Media High Definition Audio 8-channel CODEC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.