ASUS P5VD2-VM SE, Intel, LGA 775 (Socket T), Non-ECC, 0, 1, JBOD, micro ATX, VIA P4M900
ASUS P5VD2-VM SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). ECC сompatibility: Non-ECC. RAID levels: 0, 1, JBOD. Motherboard form factor: micro ATX, Chipset: VIA P4M900, Audio output channels: 5.1 channels. BIOS memory size: 32 Mbit