ASUS logo

ASUS A8N-SLI Deluxe Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136593
Info modified on:
30 Oct 2024, 13:05:39
Short summary description ASUS A8N-SLI Deluxe Socket 939 ATX:

ASUS A8N-SLI Deluxe, AMD, Socket 939, 4 GB, ECC & Non-ECC, nForce4 Gbit MAC Marvell PHY; MARVELL PCI Gbit LAN-controller, ATX

Long summary description ASUS A8N-SLI Deluxe Socket 939 ATX:

ASUS A8N-SLI Deluxe. Processor manufacturer: AMD, Processor socket: Socket 939. Memory, maximum: 4 GB, ECC сompatibility: ECC & Non-ECC. Network interface: nForce4 Gbit MAC Marvell PHY; MARVELL PCI Gbit LAN-controller. Motherboard form factor: ATX, Power source type: ATX. Audio output: Realtek ALC850, 8 CODEC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.