ASUS P4GD1, Intel, Socket 478, 4 GB, 4 MB, Marvell 88E8053 Gigabit LAN Controller, featuring AI NET 2, ATX
ASUS P4GD1. Processor manufacturer: Intel, Processor socket: Socket 478. Memory, maximum: 4 GB, Flash memory: 4 MB. Network interface: Marvell 88E8053 Gigabit LAN Controller, featuring AI NET 2. Motherboard form factor: ATX, Chipset: Intel® 915P Express, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: Realtek ALC 861 High Definition Audio 8-channel CODEC