ASUS P4P800-VM, Intel, Socket 478, 4 GB, 2 MB, Intel 10/100 Mbps LAN, micro ATX
ASUS P4P800-VM. Processor manufacturer: Intel, Processor socket: Socket 478. Memory, maximum: 4 GB, Flash memory: 2 MB. Network interface: Intel 10/100 Mbps LAN. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software ASUS LiveUpdate Utility