ASUS PCE-N15, Internal, Wireless, PCI Express, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s
ASUS PCE-N15. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Host interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz)