ASUS logo

ASUS RT-N12 C1 wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114562
Info modified on:
27 Sept 2022, 09:28:33
Short summary description ASUS RT-N12 C1 wireless router Fast Ethernet:

ASUS RT-N12 C1, Wi-Fi 4 (802.11n), Ethernet LAN connection

Long summary description ASUS RT-N12 C1 wireless router Fast Ethernet:

ASUS RT-N12 C1. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. LED indicators: LAN, Power, WLAN. Antenna design: Internal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.