ASUS Eee PC 701SD, Intel® Celeron® M, 0.9 GHz, 17.8 cm (7"), 800 x 600 pixels, 0.5 GB, Windows XP Home Edition
ASUS Eee PC 701SD. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 600 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 920 g