ASUS logo

ASUS P5WD2 Premium Intel 955X-chipset LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107102
Info modified on:
04 Apr 2019, 04:58:14
Short summary description ASUS P5WD2 Premium Intel 955X-chipset LGA 775 (Socket T) ATX:

ASUS P5WD2 Premium Intel 955X-chipset, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D, Intel® Pentium® Extreme Edition, 8 GB, 8 MB, Intel PCIe Gigabit LAN-controller, Marvell 88E8001 Gigabit LAN-controller

Long summary description ASUS P5WD2 Premium Intel 955X-chipset LGA 775 (Socket T) ATX:

ASUS P5WD2 Premium Intel 955X-chipset. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D, Intel® Pentium® Extreme Edition. Memory, maximum: 8 GB, Flash memory: 8 MB. Network interface: Intel PCIe Gigabit LAN-controller, Marvell 88E8001 Gigabit LAN-controller. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC882D. Controller 2nd interface type: ITE IDE, Controller interface type: Silicon Image 3132 SATA; UltraDMA 100/66/33; Serial ATA I/II, Audio output: Coaxial, Optical S/PDIF

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.