ASUS logo

ASUS P4P800S-X Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141853
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P4P800S-X Socket 478 ATX:

ASUS P4P800S-X, Intel, Socket 478, 2 GB, Realtek RTL8101L 10/100 Mbps LAN PCI controller, ATX, ATX

Long summary description ASUS P4P800S-X Socket 478 ATX:

ASUS P4P800S-X. Processor manufacturer: Intel, Processor socket: Socket 478. Memory, maximum: 2 GB. Network interface: Realtek RTL8101L 10/100 Mbps LAN PCI controller. Motherboard form factor: ATX, Power source type: ATX. Controller interface type: UltraDMA 100/66/33, Audio output: ADI AD1888 SoundMAX 6-channel audio CODEC, I/O ports: 1 x Parallel 1 x Serial 1 x PS/2 Keyboard 1 x PS/2 Mouse 1 x Audio I/O 1 x SPDIF out 1 x RJ45 4 x...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.