ASUS logo

ASUS Eee PC 1015BX-BLK002B netbook AMD C C-60 25.6 cm (10.1") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38724
Info modified on:
25 Jan 2025, 22:39:02
Short summary description ASUS Eee PC 1015BX-BLK002B netbook AMD C C-60 25.6 cm (10.1") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

ASUS Eee PC 1015BX-BLK002B, AMD C, 1 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 500 GB

Long summary description ASUS Eee PC 1015BX-BLK002B netbook AMD C C-60 25.6 cm (10.1") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

ASUS Eee PC 1015BX-BLK002B. Product type: Netbook, Form factor: Clamshell. Processor family: AMD C, Processor: C-60, Processor frequency: 1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6290. Operating system installed: Windows 7 Home Basic. Product colour: Black. Weight: 1.17 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.