Ariston logo

Ariston DEOS 11 1.5 L 39 dB White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119464
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ariston DEOS 11 1.5 L 39 dB White:

Ariston DEOS 11, 230 V, 50 Hz, 5 - 35 °C, 325 mm, 170 mm, 478 mm

Long summary description Ariston DEOS 11 1.5 L 39 dB White:

Ariston DEOS 11. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 325 mm, Depth: 170 mm, Height: 478 mm. Package width: 385 mm, Package depth: 200 mm, Package height: 515 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.