APC logo

APC Symmetra PX 25kW

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200085
Info modified on:
04 Mar 2024, 08:11:59
Short summary description APC Symmetra PX 25kW:

APC Symmetra PX 25kW, Black, 40/70 Hz, 25 kVA, cUL Listed,CE,UL Listed,VDE RoHS 7b Exemption, 0 - 40 °C, -15 - 40 °C

Long summary description APC Symmetra PX 25kW:

APC Symmetra PX 25kW. Product colour: Black. Input frequency: 40/70 Hz, Output power capacity (VA): 25 kVA. Certification: cUL Listed,CE,UL Listed,VDE RoHS 7b Exemption. Weight: 43.2 kg. Package weight: 48.2 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.