location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP7922B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7922B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304331636 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:00:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase Metered, Switched 2U Black
  • - 16 AC outlet(s) C13 coupler
  • - 7360 W
Warranty: 2 years repair or replace
Long product name APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black :
The short editorial description of APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black

Rack PDU, Switched, 2U, 32A, 230V, 16x IEC 320 C13, 445 x 114 x 89 mm
More>>>
APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black:
The official marketing text of APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black as supplied by the manufacturer

Availability

Power Delays
Allows users to configure the sequence in which power is turned on or off for each outlet. This helps avoid in-rushes at start-up, which can cause overloaded circuits and dropped loads. Sequencing also allows users to predetermine which piece of equipment is turned on first so other equipment dependant on that unit will function properly.

Load indicator LED
Indicates overload and warning conditions based on the user-defined alarm thresholds. Alerts users of potential overloaded circuits.

Integrates with StruxureWare Data Center Expert
An IT-ready, scalable access monitoring system that collects, organizes, and distributes critical alerts, surveillance video and key information, providing a unified view of complex physical infrastructure environments from anywhere on the network

Flash Upgradeable
Quickly and easily upgrade firmware via network download for future product enhancements. Eliminates the need to replace products already installed in the field when new features are released. (Note: Networked units only)

Remote Individual Outlet Control
Remotely manage outlets so users can turn outlets off that are not in use (prevent overloads) or recycle power to locked-up equipment (minimize costly downtime and avoid travel time to equipment).

Network Management Capabilities
Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage rack PDUs from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.

Local Current Monitoring Display
The aggregate current draw per rack PDU is displayed on the unit via a digital display. The local digital display helps installers avoid overloaded circuits by providing a visible warning when the current draw is close to the maximum amperage draw of the strip. (Available on designated SKUs only)

Alarm Thresholds
Define alarm thresholds in order to avoid overloaded circuits. Network and visual alarms inform the user of possible problems. (Note: Only available on units with the current monitoring capabilities. Please see SKU specifications for availability)

Marketing Features

Power Delays
Allows users to configure the sequence in which power is turned on or off for each outlet. This helps avoid in-rushes at start-up, which can cause overloaded circuits and dropped loads. Sequencing also allows users to predetermine which piece of equipment is turned on first so other equipment dependant on that unit will function properly.

Alarm Thresholds
Define alarm thresholds in order to avoid overloaded circuits. Network and visual alarms inform the user of possible problems.

Remote Management Capabilities
Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.

Remote Individual Outlet Control
Remotely manage outlets so users can turn outlets off that are not in use (prevent overloads) or recycle power to locked-up equipment (minimize costly downtime and avoid travel time to equipment).

Local Current Monitoring Display
The aggregate current draw per power distribution unit is displayed on the unit via a digital display. The local digital display helps installers avoid overloaded circuits by providing a visible warning when the current draw is close to the maximum amperage draw of the strip.

Agility

Single input power source
Supply power from one branch whip to multiple pieces of equipment, conveniently powering rack-mount equipment. Saves time and money during installation by using one branch whip and standard connections.

Wide range of input and output connections
Product family includes a variety of input and output connections to distribute 120V, 208V, or 230V power to multiple outlets. Having a variety of inputs and outputs allow users to adapt to varying power requirements. APC offers units that bring up to 14.4kW using a single branch whip.

Rack-Mountable
Includes horizontal, vertical, and toolless-mount varieties. Puts power where it is needed most - in the racks near the equipment.

Short summary description APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black:
This short summary of the APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP7922B, Metered, Switched, 2U, Single-phase, Horizontal, Black, 16 AC outlet(s)

Long summary description APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black:
This is an auto-generated long summary of APC AP7922B power distribution unit (PDU) 16 AC outlet(s) 2U Black based on the first three specs of the first five spec groups.

APC AP7922B. PDU types: Metered, Switched, Rack capacity: 2U, Type: Single-phase. Output on PDU sticks: 16 AC outlet(s), AC outlet types: C13 coupler, Power plug: IEC309. Cable length: 3.05 m, Certification: CE, EN 55022 A, EN 55024, EN 61000-3-2, EN 61000-3-3, GOST, IRAM, MIC, VDE, REACH. Monitoring: Current, Power, Voltage, Outlet control: Lock-out, Recycle, Turn off, Turn on. Nominal input voltage: 200-230 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Metered, Switched
Type
Single-phase
Rack capacity *
2U
Mounting
Horizontal
Product colour
Black
Ports & interfaces
Output on PDU sticks *
16 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler
Features
Cable length
3.05 m
Certification
CE, EN 55022 A, EN 55024, EN 61000-3-2, EN 61000-3-3, GOST, IRAM, MIC, VDE, REACH
Management features
Monitoring
Current, Power, Voltage
Outlet control
Lock-out, Recycle, Turn off, Turn on
Power
Nominal input voltage *
200-230 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Operating voltage
230 V
Load capacity
7360 VA
Power
Maximum input current per phase
32 A
Maximum total current draw per phase
32 A
Maximum power
7360 W
Weight & dimensions
Dimensions (WxDxH)
445 x 114 x 89 mm
Weight
4.5 kg
Packaging data
Package dimensions (WxDxH)
508 x 368 x 140 mm
Package weight
6.55 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage humidity
0 - 95%
Operating altitude
0 - 3000 m
Storage altitude
0 - 15000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)