APC logo

APC AP8706S-WW power cable Black 1.83 m C13 coupler C14 coupler

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
362837
Info modified on:
15 Oct 2024, 18:51:18
Warranty:
2 years repair or replace
Long product name APC AP8706S-WW power cable Black 1.83 m C13 coupler C14 coupler:

Power Cord Kit (6 ea), Locking, C13 to C14, 1.8m

APC AP8706S-WW power cable Black 1.83 m C13 coupler C14 coupler:

This Series of Rack Power Distribution Units (PDU) comes with Locking IEC Receptacles. The output and input connections are C13 to C14. The cord length is 1.8m. Locking IEC system allows the use of optional locking IEC power cords for added power cord security and enhanced reliability. No tools are required to disengage the locking feature and remove the plug from the locking receptacle.

Short summary description APC AP8706S-WW power cable Black 1.83 m C13 coupler C14 coupler:

APC AP8706S-WW, 1.83 m, C13 coupler, C14 coupler, 10 A

Long summary description APC AP8706S-WW power cable Black 1.83 m C13 coupler C14 coupler:

APC AP8706S-WW. Cable length: 1.83 m, Connector 1: C13 coupler, Connector 2: C14 coupler. Input operating current: 10 A

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.