AOC M2461FWH, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black, Red
AOC M2461FWH. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Red