AOC logo

AOC L19W931 TV 47 cm (18.5") HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132245
Info modified on:
08 Dec 2023, 13:13:23
Short summary description AOC L19W931 TV 47 cm (18.5") HD Black 300 cd/m²:

AOC L19W931, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description AOC L19W931 TV 47 cm (18.5") HD Black 300 cd/m²:

AOC L19W931. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.