AOC logo

AOC I2757FM LED display 68.6 cm (27") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64453
Info modified on:
26 Jun 2024, 05:37:11
Short summary description AOC I2757FM LED display 68.6 cm (27") 1920 x 1080 pixels Full HD:

AOC I2757FM, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, LED, 5 ms

Long summary description AOC I2757FM LED display 68.6 cm (27") 1920 x 1080 pixels Full HD:

AOC I2757FM. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.