AOC logo

AOC GM510 mouse Gaming Right-hand USB Type-A Optical 16000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29449
Info modified on:
03 Aug 2025, 07:30:22
Short summary description AOC GM510 mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

AOC GM510, Right-hand, Optical, USB Type-A, 16000 DPI, 1 ms, Black

Long summary description AOC GM510 mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

AOC GM510. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Control panel: 6, Scroll type: Wheel, Acceleration (max): 50 G. Illumination colour: Multi. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.