AOC logo

AOC G2 CQ32G2SE/BK LED display 80 cm (31.5") 2560 x 1440 pixels 2K Ultra HD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
391954
Info modified on:
04 Mar 2025, 15:35:16
Short summary description AOC G2 CQ32G2SE/BK LED display 80 cm (31.5") 2560 x 1440 pixels 2K Ultra HD Black, Red:

AOC G2 CQ32G2SE/BK, 80 cm (31.5"), 2560 x 1440 pixels, 2K Ultra HD, LED, 1 ms, Black, Red

Long summary description AOC G2 CQ32G2SE/BK LED display 80 cm (31.5") 2560 x 1440 pixels 2K Ultra HD Black, Red:

AOC G2 CQ32G2SE/BK. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Red

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.