AOC logo

AOC G2 C27G2E/BK computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168468
Info modified on:
14 Mar 2025, 19:40:56
Short summary description AOC G2 C27G2E/BK computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red:

AOC G2 C27G2E/BK, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black, Red

Long summary description AOC G2 C27G2E/BK computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red:

AOC G2 C27G2E/BK. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Red

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.