AOC logo

AOC 719Sa+ computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58421
Info modified on:
22 Aug 2022, 16:27:27
Short summary description AOC 719Sa+ computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey:

AOC 719Sa+, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms, Grey

Long summary description AOC 719Sa+ computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey:

AOC 719Sa+. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.