Allied Telesis logo

Allied Telesis AT-X510-28GSX-30 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105524
Info modified on:
14 Mar 2024, 17:23:37
Short summary description Allied Telesis AT-X510-28GSX-30 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey:

Allied Telesis AT-X510-28GSX-30, Managed, L3, Gigabit Ethernet (10/100/1000), 100 Gigabit Ethernet, Full duplex, Rack mounting

Long summary description Allied Telesis AT-X510-28GSX-30 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey:

Allied Telesis AT-X510-28GSX-30. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Switching optical modules type: 100 Gigabit Ethernet. Installed SFP modules quantity: 24. Full duplex. Address table size: 16000 entries, Switching capacity: 228 Gbit/s. Networking standards: IEEE 802.1AX, IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3af, IEEE.... Rack mounting

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.